Vishay Intertechnology, Inc. RLR05C2211FSB14 RLR05C2211FSB14

Description
RLR05C2211FSB14
Request a Quote Datasheet
Description
RLR05C2211FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C2211FSB14 - RLR05C2211FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C2211FSB14
RLR05C2211FSB14
RLR05C2211FSB14 RLR05C2211FSB14
RLR05C2211FSB14

RLR05C2211FSB14

Supplier's Site
Through Hole Resistors - RLR05C2211FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2211FSB14-ND
Through Hole Resistors RLR05C2211FSB14-ND
2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.21Kohm, 125Mw, 1%; Resistance Vishay - 18C2635 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.21Kohm, 125Mw, 1%; Resistance Vishay
18C2635
Metal Film Resistor, 2.21Kohm, 125Mw, 1%; Resistance Vishay 18C2635
METAL FILM RESISTOR, 2.21KOHM, 125mW, 1%; Resistance:2.21kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2.21KOHM, 125mW, 1%; Resistance:2.21kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C2211FSB14 RLR05C2211FSB14-ND 18C2635
Product Name RLR05C2211FSB14 Through Hole Resistors Metal Film Resistor, 2.21Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details