Vishay Intertechnology, Inc. Through Hole Resistors RLR05C2211FMRE7

Description
2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C2211FMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C2211FMRE7TR-ND
Through Hole Resistors 541-RLR05C2211FMRE7TR-ND
2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 2.21K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR05C2211FMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.21K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR05C2211FMRE7
Res Metal Film 2.21K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR05C2211FMRE7
Res Metal Film 2.21K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 2.21K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR05C2211FMRE7TR-ND RLR05C2211FMRE7
Product Name Through Hole Resistors Res Metal Film 2.21K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details