Vishay Intertechnology, Inc. RES 221 OHM 1% 1/8W AXIAL RLR05C2210FRBSL

Description
RES 221ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1% 1/8W AXIAL - RLR05C2210FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1% 1/8W AXIAL
RLR05C2210FRBSL
RES 221 OHM 1% 1/8W AXIAL RLR05C2210FRBSL
RES 221ohm 1% 1/8W AXIAL

RES 221ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2210FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2210FRBSL-ND
Through Hole Resistors RLR05C2210FRBSL-ND
221 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2210FRBSL RLR05C2210FRBSL-ND
Product Name RES 221 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details