Vishay Intertechnology, Inc. RES 221 OHM 1% 1/8W AXIAL RLR05C2210FPRSL

Description
RES 221ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1% 1/8W AXIAL - RLR05C2210FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1% 1/8W AXIAL
RLR05C2210FPRSL
RES 221 OHM 1% 1/8W AXIAL RLR05C2210FPRSL
RES 221ohm 1% 1/8W AXIAL

RES 221ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2210FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2210FPRSL-ND
Through Hole Resistors RLR05C2210FPRSL-ND
221 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2210FPRSL RLR05C2210FPRSL-ND
Product Name RES 221 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers