VISHAY INTERTECHNOLOGY, INC.
RLR05C2210FMB14 -- RES 221 OHM 1% 1/8W AXIAL
Vishay Intertechnology, Inc.
RES 221 OHM 1% 1/8W AXIAL
RLR05C2210FMB14
Description
RES 221ohm 1% 1/8W AXIAL
Request a Quote
Email Supplier
Description
RES 221ohm 1% 1/8W AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RLR05C2210FMB14 |
|
Product Name
|
RES 221 OHM 1% 1/8W AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1000 ohms
View Details
3 suppliers