Vishay Precision Group Resistance Vishay RLR05C2002FSB14.

Description
Resistance:20kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No
Description
Resistance:20kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 15AC0183 is a metal film resistor from the RLR series, designed to meet the military specifications of MIL-PRF-39017. It features an epoxy-coated construction for enhanced moisture protection and has a verified failure rate, with traceability of materials and processing. This resistor offers a power rating of 125 mW at 70 °C and is available in resistance values ranging from 4.7 Ω to 301 kΩ, with tolerances of ±1% and ±2%. The maximum working voltage is rated at 200 V, and it operates effectively within a temperature range of -65 °C to +150 °C. The resistor is characterized by low noise levels of -40 dB and is suitable for applications requiring established reliability.

Datasheet Summary
Powered by GS/AI

The Vishay 15AC0183 is a metal film resistor from the RLR series, designed to meet the military specifications of MIL-PRF-39017. It features an epoxy-coated construction for enhanced moisture protection and has a verified failure rate, with traceability of materials and processing. This resistor offers a power rating of 125 mW at 70 °C and is available in resistance values ranging from 4.7 Ω to 301 kΩ, with tolerances of ±1% and ±2%. The maximum working voltage is rated at 200 V, and it operates effectively within a temperature range of -65 °C to +150 °C. The resistor is characterized by low noise levels of -40 dB and is suitable for applications requiring established reliability.

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 15AC0183 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
15AC0183
Resistance Vishay 15AC0183
Resistance:20kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Resistance:20kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AC0183
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 20000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details