Vishay Intertechnology, Inc. RES 18.7K OHM 1% 1/8W AXIAL RLR05C1872FRB14

Description
RES 18.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1% 1/8W AXIAL - RLR05C1872FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1% 1/8W AXIAL
RLR05C1872FRB14
RES 18.7K OHM 1% 1/8W AXIAL RLR05C1872FRB14
RES 18.7Kohm 1% 1/8W AXIAL

RES 18.7Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1872FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1872FRB14-ND
Through Hole Resistors RLR05C1872FRB14-ND
18.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1872FRB14 RLR05C1872FRB14-ND
Product Name RES 18.7K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers