Vishay Intertechnology, Inc. RES 187 OHM 1% 1/8W AXIAL RLR05C1870FSRSL

Description
RES 187ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 187ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1% 1/8W AXIAL - RLR05C1870FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1% 1/8W AXIAL
RLR05C1870FSRSL
RES 187 OHM 1% 1/8W AXIAL RLR05C1870FSRSL
RES 187ohm 1% 1/8W AXIAL

RES 187ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1870FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1870FSRSL-ND
Through Hole Resistors RLR05C1870FSRSL-ND
187 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

187 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1870FSRSL RLR05C1870FSRSL-ND
Product Name RES 187 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details