Vishay Intertechnology, Inc. RES 18.2K OHM 1% 1/8W AXIAL RLR05C1822FPRSL

Description
RES 18.2Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 18.2Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1% 1/8W AXIAL - RLR05C1822FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1% 1/8W AXIAL
RLR05C1822FPRSL
RES 18.2K OHM 1% 1/8W AXIAL RLR05C1822FPRSL
RES 18.2Kohm 1% 1/8W AXIAL

RES 18.2Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1822FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1822FPRSL-ND
Through Hole Resistors RLR05C1822FPRSL-ND
18.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1822FPRSL RLR05C1822FPRSL-ND
Product Name RES 18.2K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details