Vishay Intertechnology, Inc. RES 1.82K OHM 1% 1/8W AXIAL RLR05C1821FMB14

Description
RES 1.82Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1% 1/8W AXIAL - RLR05C1821FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1% 1/8W AXIAL
RLR05C1821FMB14
RES 1.82K OHM 1% 1/8W AXIAL RLR05C1821FMB14
RES 1.82Kohm 1% 1/8W AXIAL

RES 1.82Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1821FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1821FMB14-ND
Through Hole Resistors RLR05C1821FMB14-ND
1.82 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.82 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1821FMB14 RLR05C1821FMB14-ND
Product Name RES 1.82K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details