Vishay Intertechnology, Inc. RES 182 OHM 1% 1/8W AXIAL RLR05C1820FRBSL

Description
RES 182ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1% 1/8W AXIAL - RLR05C1820FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1% 1/8W AXIAL
RLR05C1820FRBSL
RES 182 OHM 1% 1/8W AXIAL RLR05C1820FRBSL
RES 182ohm 1% 1/8W AXIAL

RES 182ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1820FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1820FRBSL-ND
Through Hole Resistors RLR05C1820FRBSL-ND
182 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

182 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1820FRBSL RLR05C1820FRBSL-ND
Product Name RES 182 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers