Vishay Intertechnology, Inc. RES 180K OHM 2% 1/8W AXIAL RLR05C1803GMBSL

Description
RES 180Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 2% 1/8W AXIAL - RLR05C1803GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 2% 1/8W AXIAL
RLR05C1803GMBSL
RES 180K OHM 2% 1/8W AXIAL RLR05C1803GMBSL
RES 180Kohm 2% 1/8W AXIAL

RES 180Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1803GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1803GMBSL-ND
Through Hole Resistors RLR05C1803GMBSL-ND
180 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1803GMBSL RLR05C1803GMBSL-ND
Product Name RES 180K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers