Vishay Intertechnology, Inc. RES 18K OHM 2% 1/8W AXIAL RLR05C1802GPRSL

Description
RES 18Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 2% 1/8W AXIAL - RLR05C1802GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 2% 1/8W AXIAL
RLR05C1802GPRSL
RES 18K OHM 2% 1/8W AXIAL RLR05C1802GPRSL
RES 18Kohm 2% 1/8W AXIAL

RES 18Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1802GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1802GPRSL-ND
Through Hole Resistors RLR05C1802GPRSL-ND
18 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1802GPRSL RLR05C1802GPRSL-ND
Product Name RES 18K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers