Vishay Intertechnology, Inc. RES 1.8K OHM 2% 1/8W AXIAL RLR05C1801GMRSL

Description
RES 1.8Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 2% 1/8W AXIAL - RLR05C1801GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 2% 1/8W AXIAL
RLR05C1801GMRSL
RES 1.8K OHM 2% 1/8W AXIAL RLR05C1801GMRSL
RES 1.8Kohm 2% 1/8W AXIAL

RES 1.8Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1801GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1801GMRSL-ND
Through Hole Resistors RLR05C1801GMRSL-ND
1.8 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.8 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1801GMRSL RLR05C1801GMRSL-ND
Product Name RES 1.8K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details