Vishay Precision Group RES 180 OHM 2% 1/8W AXIAL RLR05C1800GRB14

Description
RES 180ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 180ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 2% 1/8W AXIAL - RLR05C1800GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 2% 1/8W AXIAL
RLR05C1800GRB14
RES 180 OHM 2% 1/8W AXIAL RLR05C1800GRB14
RES 180ohm 2% 1/8W AXIAL

RES 180ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1800GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1800GRB14-ND
Through Hole Resistors RLR05C1800GRB14-ND
180 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,180Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay - 50C0329 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,180Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
50C0329
Resistor,metal Film,180Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay 50C0329
Resistor,Metal Film,180Ohms,200WV,2 +/-% Tol,100ppm-TC

Resistor,Metal Film,180Ohms,200WV,2+/-% Tol,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1800GRB14 RLR05C1800GRB14-ND 50C0329
Product Name RES 180 OHM 2% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,180Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details