Vishay Intertechnology, Inc. RES 17.8 OHM 1% 1/8W AXIAL RLR05C17R8FSRSL

Description
RES 17.8ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 17.8ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1% 1/8W AXIAL - RLR05C17R8FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1% 1/8W AXIAL
RLR05C17R8FSRSL
RES 17.8 OHM 1% 1/8W AXIAL RLR05C17R8FSRSL
RES 17.8ohm 1% 1/8W AXIAL

RES 17.8ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C17R8FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C17R8FSRSL-ND
Through Hole Resistors RLR05C17R8FSRSL-ND
17.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C17R8FSRSL RLR05C17R8FSRSL-ND
Product Name RES 17.8 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details