Vishay Intertechnology, Inc. RES 17.8 OHM 1% 1/8W AXIAL RLR05C17R8FSBSL

Description
RES 17.8ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 17.8ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1% 1/8W AXIAL - RLR05C17R8FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1% 1/8W AXIAL
RLR05C17R8FSBSL
RES 17.8 OHM 1% 1/8W AXIAL RLR05C17R8FSBSL
RES 17.8ohm 1% 1/8W AXIAL

RES 17.8ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C17R8FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C17R8FSBSL-ND
Through Hole Resistors RLR05C17R8FSBSL-ND
17.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C17R8FSBSL RLR05C17R8FSBSL-ND
Product Name RES 17.8 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details