Vishay Intertechnology, Inc. RES 17.4 OHM 1% 1/8W AXIAL RLR05C17R4FRBSL

Description
RES 17.4ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 17.4ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1% 1/8W AXIAL - RLR05C17R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1% 1/8W AXIAL
RLR05C17R4FRBSL
RES 17.4 OHM 1% 1/8W AXIAL RLR05C17R4FRBSL
RES 17.4ohm 1% 1/8W AXIAL

RES 17.4ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C17R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C17R4FRBSL-ND
Through Hole Resistors RLR05C17R4FRBSL-ND
17.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C17R4FRBSL RLR05C17R4FRBSL-ND
Product Name RES 17.4 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details