Vishay Intertechnology, Inc. RES 178K OHM 1% 1/8W AXIAL RLR05C1783FSRSL

Description
RES 178Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 178Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1% 1/8W AXIAL - RLR05C1783FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1% 1/8W AXIAL
RLR05C1783FSRSL
RES 178K OHM 1% 1/8W AXIAL RLR05C1783FSRSL
RES 178Kohm 1% 1/8W AXIAL

RES 178Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1783FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1783FSRSL-ND
Through Hole Resistors RLR05C1783FSRSL-ND
178 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

178 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1783FSRSL RLR05C1783FSRSL-ND
Product Name RES 178K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details