Vishay Intertechnology, Inc. RES 178K OHM 1% 1/8W AXIAL RLR05C1783FSBSL

Description
RES 178Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 178Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1% 1/8W AXIAL - RLR05C1783FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1% 1/8W AXIAL
RLR05C1783FSBSL
RES 178K OHM 1% 1/8W AXIAL RLR05C1783FSBSL
RES 178Kohm 1% 1/8W AXIAL

RES 178Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1783FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1783FSBSL-ND
Through Hole Resistors RLR05C1783FSBSL-ND
178 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

178 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1783FSBSL RLR05C1783FSBSL-ND
Product Name RES 178K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details