Vishay Intertechnology, Inc. RES 17.8K OHM 1% 1/8W AXIAL RLR05C1782FPBSL

Description
RES 17.8Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1% 1/8W AXIAL - RLR05C1782FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1% 1/8W AXIAL
RLR05C1782FPBSL
RES 17.8K OHM 1% 1/8W AXIAL RLR05C1782FPBSL
RES 17.8Kohm 1% 1/8W AXIAL

RES 17.8Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1782FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1782FPBSL-ND
Through Hole Resistors RLR05C1782FPBSL-ND
17.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1782FPBSL RLR05C1782FPBSL-ND
Product Name RES 17.8K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details