Vishay Intertechnology, Inc. RES 16.9 OHM 1% 1/8W AXIAL RLR05C16R9FSRSL

Description
RES 16.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 1% 1/8W AXIAL - RLR05C16R9FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1% 1/8W AXIAL
RLR05C16R9FSRSL
RES 16.9 OHM 1% 1/8W AXIAL RLR05C16R9FSRSL
RES 16.9ohm 1% 1/8W AXIAL

RES 16.9ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C16R9FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C16R9FSRSL-ND
Through Hole Resistors RLR05C16R9FSRSL-ND
16.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C16R9FSRSL RLR05C16R9FSRSL-ND
Product Name RES 16.9 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details