Vishay Intertechnology, Inc. RES 16.9 OHM 1% 1/8W AXIAL RLR05C16R9FSBSL

Description
RES 16.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 1% 1/8W AXIAL - RLR05C16R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1% 1/8W AXIAL
RLR05C16R9FSBSL
RES 16.9 OHM 1% 1/8W AXIAL RLR05C16R9FSBSL
RES 16.9ohm 1% 1/8W AXIAL

RES 16.9ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C16R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C16R9FSBSL-ND
Through Hole Resistors RLR05C16R9FSBSL-ND
16.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C16R9FSBSL RLR05C16R9FSBSL-ND
Product Name RES 16.9 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers