Vishay Intertechnology, Inc. Res Metal Film 16.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR05C16R9FRB14

Description
Res Metal Film 16.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 16.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 16.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR05C16R9FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 16.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR05C16R9FRB14
Res Metal Film 16.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR05C16R9FRB14
Res Metal Film 16.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 16.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR05C16R9FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C16R9FRB14-ND
Through Hole Resistors RLR05C16R9FRB14-ND
16.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,16.9Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 49C9938 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.9Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
49C9938
Resistor,metal Film,16.9Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 49C9938
Resistor,Metal Film,16.9Ohms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,16.9Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C16R9FRB14 RLR05C16R9FRB14-ND 49C9938
Product Name Res Metal Film 16.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,16.9Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details