Vishay Intertechnology, Inc. RES 16.2 OHM 1% 1/8W AXIAL RLR05C16R2FRRSL

Description
RES 16.2ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1% 1/8W AXIAL - RLR05C16R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1% 1/8W AXIAL
RLR05C16R2FRRSL
RES 16.2 OHM 1% 1/8W AXIAL RLR05C16R2FRRSL
RES 16.2ohm 1% 1/8W AXIAL

RES 16.2ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C16R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C16R2FRRSL-ND
Through Hole Resistors RLR05C16R2FRRSL-ND
16.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C16R2FRRSL RLR05C16R2FRRSL-ND
Product Name RES 16.2 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details