16.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 16.2ohm 1% 1/8W AXIAL
Resistor,Metal Film,16.2Ohms,200WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR05C16R2FRB14-ND | RLR05C16R2FRB14 | 49C9921 |
| Product Name | Through Hole Resistors | RES 16.2 OHM 1% 1/8W AXIAL | Resistor,metal Film,16.2Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 16.2 ohms | 16.2 ohms |