Vishay Precision Group Through Hole Resistors RLR05C1691FSB14

Description
1.69 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.69 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C1691FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1691FSB14-ND
Through Hole Resistors RLR05C1691FSB14-ND
1.69 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.69 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.69K OHM 1% 1/8W AXIAL - RLR05C1691FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1% 1/8W AXIAL
RLR05C1691FSB14
RES 1.69K OHM 1% 1/8W AXIAL RLR05C1691FSB14
RES 1.69Kohm 1% 1/8W AXIAL

RES 1.69Kohm 1% 1/8W AXIAL

Supplier's Site
Resistor,metal Film,1.69Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 18C2605 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.69Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
18C2605
Resistor,metal Film,1.69Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 18C2605
Resistor,Metal Film,1.69KOhms,200WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,1.69KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1691FSB14-ND RLR05C1691FSB14 18C2605
Product Name Through Hole Resistors RES 1.69K OHM 1% 1/8W AXIAL Resistor,metal Film,1.69Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details