Vishay Intertechnology, Inc. RES 1.69K OHM 1% 1/8W AXIAL RLR05C1691FPB14

Description
RES 1.69Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1% 1/8W AXIAL - RLR05C1691FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1% 1/8W AXIAL
RLR05C1691FPB14
RES 1.69K OHM 1% 1/8W AXIAL RLR05C1691FPB14
RES 1.69Kohm 1% 1/8W AXIAL

RES 1.69Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1691FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1691FPB14-ND
Through Hole Resistors RLR05C1691FPB14-ND
1.69 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.69 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1691FPB14 RLR05C1691FPB14-ND
Product Name RES 1.69K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details