Vishay Intertechnology, Inc. Through Hole Resistors RLR05C1690FSB14

Description
169 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
169 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C1690FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1690FSB14-ND
Through Hole Resistors RLR05C1690FSB14-ND
169 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

169 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 169 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR05C1690FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 169 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR05C1690FSB14
Res Metal Film 169 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C1690FSB14
Res Metal Film 169 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 169 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Resistor,metal Film,169Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C0135 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,169Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C0135
Resistor,metal Film,169Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C0135
Resistor,Metal Film,169Ohms,200WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,169Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1690FSB14-ND RLR05C1690FSB14 50C0135
Product Name Through Hole Resistors Res Metal Film 169 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Resistor,metal Film,169Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details