Vishay Intertechnology, Inc. RES 16.5K OHM 1% 1/8W AXIAL RLR05C1652FSRSL

Description
RES 16.5Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 16.5Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1% 1/8W AXIAL - RLR05C1652FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1% 1/8W AXIAL
RLR05C1652FSRSL
RES 16.5K OHM 1% 1/8W AXIAL RLR05C1652FSRSL
RES 16.5Kohm 1% 1/8W AXIAL

RES 16.5Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1652FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1652FSRSL-ND
Through Hole Resistors RLR05C1652FSRSL-ND
16.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1652FSRSL RLR05C1652FSRSL-ND
Product Name RES 16.5K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details