Vishay Intertechnology, Inc. Through Hole Resistors RLR05C1651FSB14

Description
1.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C1651FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1651FSB14-ND
Through Hole Resistors RLR05C1651FSB14-ND
1.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR05C1651FSB14 - RLR05C1651FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C1651FSB14
RLR05C1651FSB14
RLR05C1651FSB14 RLR05C1651FSB14
RLR05C1651FSB14

RLR05C1651FSB14

Supplier's Site
Resistor,metal Film,1.65Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 18C2603 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.65Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
18C2603
Resistor,metal Film,1.65Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 18C2603
Resistor,Metal Film,1.65KOhms,200WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,1.65KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1651FSB14-ND RLR05C1651FSB14 18C2603
Product Name Through Hole Resistors RLR05C1651FSB14 Resistor,metal Film,1.65Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers