Vishay Intertechnology, Inc. RES 162K OHM 1% 1/8W AXIAL RLR05C1623FSRSL

Description
RES 162Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 162Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1% 1/8W AXIAL - RLR05C1623FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1% 1/8W AXIAL
RLR05C1623FSRSL
RES 162K OHM 1% 1/8W AXIAL RLR05C1623FSRSL
RES 162Kohm 1% 1/8W AXIAL

RES 162Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1623FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1623FSRSL-ND
Through Hole Resistors RLR05C1623FSRSL-ND
162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1623FSRSL RLR05C1623FSRSL-ND
Product Name RES 162K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details