Vishay Intertechnology, Inc. RES 162K OHM 1% 1/8W AXIAL RLR05C1623FRBSL

Description
RES 162Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 162Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1% 1/8W AXIAL - RLR05C1623FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1% 1/8W AXIAL
RLR05C1623FRBSL
RES 162K OHM 1% 1/8W AXIAL RLR05C1623FRBSL
RES 162Kohm 1% 1/8W AXIAL

RES 162Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1623FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1623FRBSL-ND
Through Hole Resistors RLR05C1623FRBSL-ND
162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1623FRBSL RLR05C1623FRBSL-ND
Product Name RES 162K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details