Vishay Intertechnology, Inc. Res Metal Film 160K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR05C1603GSB1419

Description
Res Metal Film 160K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 160K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 160K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR05C1603GSB1419 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 160K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR05C1603GSB1419
Res Metal Film 160K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR05C1603GSB1419
Res Metal Film 160K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 160K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR05C1603GSB1419-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1603GSB1419-ND
Through Hole Resistors 541-RLR05C1603GSB1419-ND
160 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

160 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1603GSB1419 541-RLR05C1603GSB1419-ND
Product Name Res Metal Film 160K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details