Vishay Intertechnology, Inc. RES 160K OHM 2% 1/8W AXIAL RLR05C1603GMB14

Description
RES 160Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 160Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 2% 1/8W AXIAL - RLR05C1603GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 2% 1/8W AXIAL
RLR05C1603GMB14
RES 160K OHM 2% 1/8W AXIAL RLR05C1603GMB14
RES 160Kohm 2% 1/8W AXIAL

RES 160Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1603GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1603GMB14-ND
Through Hole Resistors RLR05C1603GMB14-ND
160 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

160 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1603GMB14 RLR05C1603GMB14-ND
Product Name RES 160K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers