Vishay Intertechnology, Inc. Res Metal Film 1.6K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR05C1601GPRE5

Description
Res Metal Film 1.6K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.6K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.6K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR05C1601GPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.6K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR05C1601GPRE5
Res Metal Film 1.6K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR05C1601GPRE5
Res Metal Film 1.6K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 1.6K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C1601GPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1601GPRE5TR-ND
Through Hole Resistors 541-RLR05C1601GPRE5TR-ND
1.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1601GPRE5 541-RLR05C1601GPRE5TR-ND
Product Name Res Metal Film 1.6K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details