Vishay Intertechnology, Inc. RES 1.6K OHM 2% 1/8W AXIAL RLR05C1601GPBSL

Description
RES 1.6Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 2% 1/8W AXIAL - RLR05C1601GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 2% 1/8W AXIAL
RLR05C1601GPBSL
RES 1.6K OHM 2% 1/8W AXIAL RLR05C1601GPBSL
RES 1.6Kohm 2% 1/8W AXIAL

RES 1.6Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1601GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1601GPBSL-ND
Through Hole Resistors RLR05C1601GPBSL-ND
1.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1601GPBSL RLR05C1601GPBSL-ND
Product Name RES 1.6K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details