Vishay Intertechnology, Inc. RES 1.6K OHM 2% 1/8W AXIAL RLR05C1601GMRSL

Description
RES 1.6Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 2% 1/8W AXIAL - RLR05C1601GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 2% 1/8W AXIAL
RLR05C1601GMRSL
RES 1.6K OHM 2% 1/8W AXIAL RLR05C1601GMRSL
RES 1.6Kohm 2% 1/8W AXIAL

RES 1.6Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1601GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1601GMRSL-ND
Through Hole Resistors RLR05C1601GMRSL-ND
1.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1601GMRSL RLR05C1601GMRSL-ND
Product Name RES 1.6K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details