Vishay Intertechnology, Inc. RES 15.8 OHM 1% 1/8W AXIAL RLR05C15R8FSB14

Description
RES 15.8ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 15.8ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 1% 1/8W AXIAL - RLR05C15R8FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1% 1/8W AXIAL
RLR05C15R8FSB14
RES 15.8 OHM 1% 1/8W AXIAL RLR05C15R8FSB14
RES 15.8ohm 1% 1/8W AXIAL

RES 15.8ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C15R8FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C15R8FSB14-ND
Through Hole Resistors RLR05C15R8FSB14-ND
15.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,15.8Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 49C9651 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.8Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
49C9651
Resistor,metal Film,15.8Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 49C9651
Resistor,Metal Film,15.8Ohms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,15.8Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C15R8FSB14 RLR05C15R8FSB14-ND 49C9651
Product Name RES 15.8 OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,15.8Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details