Vishay Intertechnology, Inc. RES 15 OHM 1% 1/8W AXIAL RLR05C15R0FRRSL

Description
RES 15ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1% 1/8W AXIAL - RLR05C15R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1% 1/8W AXIAL
RLR05C15R0FRRSL
RES 15 OHM 1% 1/8W AXIAL RLR05C15R0FRRSL
RES 15ohm 1% 1/8W AXIAL

RES 15ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C15R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C15R0FRRSL-ND
Through Hole Resistors RLR05C15R0FRRSL-ND
15 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C15R0FRRSL RLR05C15R0FRRSL-ND
Product Name RES 15 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details