Vishay Intertechnology, Inc. Res Metal Film 15 Ohm 1% 1/8W 100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR05C15R0FPB14

Description
Res Metal Film 15 Ohm 1% 1/8W 100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 15 Ohm 1% 1/8W 100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15 Ohm 1% 1/8W 100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR05C15R0FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15 Ohm 1% 1/8W 100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR05C15R0FPB14
Res Metal Film 15 Ohm 1% 1/8W 100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR05C15R0FPB14
Res Metal Film 15 Ohm 1% 1/8W 100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 15 Ohm 1% 1/8W 100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR05C15R0FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C15R0FPB14-ND
Through Hole Resistors 541-RLR05C15R0FPB14-ND
15 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C15R0FPB14 541-RLR05C15R0FPB14-ND
Product Name Res Metal Film 15 Ohm 1% 1/8W 100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details