Vishay Intertechnology, Inc. RES 158K OHM 1% 1/8W AXIAL RLR05C1583FSRSL

Description
RES 158Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 158Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 1% 1/8W AXIAL - RLR05C1583FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1% 1/8W AXIAL
RLR05C1583FSRSL
RES 158K OHM 1% 1/8W AXIAL RLR05C1583FSRSL
RES 158Kohm 1% 1/8W AXIAL

RES 158Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1583FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1583FSRSL-ND
Through Hole Resistors RLR05C1583FSRSL-ND
158 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

158 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1583FSRSL RLR05C1583FSRSL-ND
Product Name RES 158K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 158000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers