Vishay Intertechnology, Inc. RES 1.58K OHM 1% 1/8W AXIAL RLR05C1581FSBSL

Description
RES 1.58Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1.58Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 1% 1/8W AXIAL - RLR05C1581FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1% 1/8W AXIAL
RLR05C1581FSBSL
RES 1.58K OHM 1% 1/8W AXIAL RLR05C1581FSBSL
RES 1.58Kohm 1% 1/8W AXIAL

RES 1.58Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1581FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1581FSBSL-ND
Through Hole Resistors RLR05C1581FSBSL-ND
1.58 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.58 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1581FSBSL RLR05C1581FSBSL-ND
Product Name RES 1.58K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1580 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details