Vishay Intertechnology, Inc. RES 1.3K OHM 2% 1/8W AXIAL RLR05C1301GPBSL

Description
RES 1.3Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 2% 1/8W AXIAL - RLR05C1301GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 2% 1/8W AXIAL
RLR05C1301GPBSL
RES 1.3K OHM 2% 1/8W AXIAL RLR05C1301GPBSL
RES 1.3Kohm 2% 1/8W AXIAL

RES 1.3Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1301GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1301GPBSL-ND
Through Hole Resistors RLR05C1301GPBSL-ND
1.3 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1301GPBSL RLR05C1301GPBSL-ND
Product Name RES 1.3K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers