RES 130ohm 2% 1/8W AXIAL
130 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR05C1300GPRSL | RLR05C1300GPRSL-ND |
| Product Name | RES 130 OHM 2% 1/8W AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 130 ohms | 130 ohms |
| Tolerance | 2 +/- % | 2 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor |