Vishay Intertechnology, Inc. RES 130 OHM 1% 1/8W AXIAL RLR05C1300FPBSL

Description
RES 130ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1% 1/8W AXIAL - RLR05C1300FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1% 1/8W AXIAL
RLR05C1300FPBSL
RES 130 OHM 1% 1/8W AXIAL RLR05C1300FPBSL
RES 130ohm 1% 1/8W AXIAL

RES 130ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1300FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1300FPBSL-ND
Through Hole Resistors RLR05C1300FPBSL-ND
130 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1300FPBSL RLR05C1300FPBSL-ND
Product Name RES 130 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details