Vishay Intertechnology, Inc. RES 12.1 OHM 1% 1/8W AXIAL RLR05C12R1FSRSL

Description
RES 12.1ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1% 1/8W AXIAL - RLR05C12R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1% 1/8W AXIAL
RLR05C12R1FSRSL
RES 12.1 OHM 1% 1/8W AXIAL RLR05C12R1FSRSL
RES 12.1ohm 1% 1/8W AXIAL

RES 12.1ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C12R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C12R1FSRSL-ND
Through Hole Resistors RLR05C12R1FSRSL-ND
12.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C12R1FSRSL RLR05C12R1FSRSL-ND
Product Name RES 12.1 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details