Vishay Intertechnology, Inc. RES 12.1 OHM 1% 1/8W AXIAL RLR05C12R1FSBSL

Description
RES 12.1ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1% 1/8W AXIAL - RLR05C12R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1% 1/8W AXIAL
RLR05C12R1FSBSL
RES 12.1 OHM 1% 1/8W AXIAL RLR05C12R1FSBSL
RES 12.1ohm 1% 1/8W AXIAL

RES 12.1ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C12R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C12R1FSBSL-ND
Through Hole Resistors RLR05C12R1FSBSL-ND
12.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C12R1FSBSL RLR05C12R1FSBSL-ND
Product Name RES 12.1 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers