Vishay Intertechnology, Inc. RES 12.1 OHM 1% 1/8W AXIAL RLR05C12R1FPBSL

Description
RES 12.1ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1% 1/8W AXIAL - RLR05C12R1FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1% 1/8W AXIAL
RLR05C12R1FPBSL
RES 12.1 OHM 1% 1/8W AXIAL RLR05C12R1FPBSL
RES 12.1ohm 1% 1/8W AXIAL

RES 12.1ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C12R1FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C12R1FPBSL-ND
Through Hole Resistors RLR05C12R1FPBSL-ND
12.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C12R1FPBSL RLR05C12R1FPBSL-ND
Product Name RES 12.1 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers