Vishay Intertechnology, Inc. Through Hole Resistors RLR05C12R0GSB14

Description
12 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
12 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C12R0GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C12R0GSB14-ND
Through Hole Resistors RLR05C12R0GSB14-ND
12 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 12 OHM 2% 1/8W AXIAL - RLR05C12R0GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 2% 1/8W AXIAL
RLR05C12R0GSB14
RES 12 OHM 2% 1/8W AXIAL RLR05C12R0GSB14
RES 12ohm 2% 1/8W AXIAL

RES 12ohm 2% 1/8W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C12R0GSB14-ND RLR05C12R0GSB14
Product Name Through Hole Resistors RES 12 OHM 2% 1/8W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers